Wurth Elektronik 61300621121 Pin Header
Wurth Elektronik 61300621121 Pin Header
Wurth Elektronik 61300621121 Pin Header
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 8281522P | 8281522 | 732-5295-ND | 20X0959 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Wurth Elektronik |
| Geometry | Straight | Straight; Straight | ||
| Connector Type | Board to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Solder | Through Hole | ||
| Mounting | Through hole | Through Hole |