Wurth Elektronik GmbH & Co. KG Headers, Male Pins 61300611021

Description
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 732-5339-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
732-5339-ND
Headers, Male Pins 732-5339-ND
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
PCB Headers - 8281660P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
8281660P
PCB Headers 8281660P
Wurth Elektronik 61300611021 Pin Header

Wurth Elektronik 61300611021 Pin Header

Supplier's Site
PCB Headers - 8281660 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
8281660
PCB Headers 8281660
Wurth Elektronik 61300611021 Pin Header

Wurth Elektronik 61300611021 Pin Header

Supplier's Site
PCB Headers - 1635256 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1635256
PCB Headers 1635256
Wurth Elektronik 61300611021 Pin Header

Wurth Elektronik 61300611021 Pin Header

Supplier's Site
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Wurth Elektronik - 20X0956 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Wurth Elektronik
20X0956
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Wurth Elektronik 20X0956
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:WR-PHD Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:WR-PHD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 732-5339-ND 8281660P 8281660 20X0956
Product Name Headers, Male Pins PCB Headers PCB Headers Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Wurth Elektronik
Connector Type Header Connector; Header Board to Board Connector Board to Board Connector
Mounting Through Hole, Right Angle Through hole
Voltage Rating 250 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11152-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Sockets - 1216939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details