"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
Wurth Elektronik 61300511121 Pin Header
Wurth Elektronik 61300511121 Pin Header
Wurth Elektronik 61300511121 Pin Header
CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-5318-ND | 1725163 | 8281597P | 20X0955 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Wurth Elektronik |
| Connector Type | Header Connector; Header | Board to Board Connector | Board to Board Connector | |
| Mounting | Through Hole | Through hole | ||
| Voltage Rating | 250 volts | |||
| Current Rating | 3.0 amps |