Wurth Elektronik 613004216921 PCB Socket
Wurth Elektronik 613004216921 PCB Socket
CONNECTOR, RCPT, 4POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2339358 | 47AC7148 |
| Product Name | PCB Sockets | Connector, Rcpt, 4Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik |
| Termination | Solder | Through Hole |