"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
Wurth Elektronik 61300421021 Pin Header
Wurth Elektronik 61300421021 Pin Header
Wurth Elektronik 61300421021 Pin Header
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-5351-ND | 8281705P | 1635255 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers |
| Connector Type | Header Connector; Header | Board to Board Connector | |
| Mounting | Through Hole, Right Angle | Through hole | |
| Voltage Rating | 250 volts | ||
| Current Rating | 3.0 amps |