WR-PHD 2.54 MM SOCKET HEADER; 3
Wurth Elektronik 61300311821 PCB Socket
BTB CONN, RCPT, 3POS, 1ROW, 2.54MM ROHS COMPLIANT: YES
WR-PHD 2.54 MM SOCKET HEADER; 3
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-61300311821-ND | 2339349 | 99AH1111 | 61300311821 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | Btb Conn, Rcpt, 3Pos, 1Row, 2.54Mm Rohs Compliant Wurth Elektronik | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |