Wurth Elektronik 61300311021 Pin Header
Wurth Elektronik 61300311021 Pin Header
Wurth Elektronik 61300311021 Pin Header
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1725174 | 8281654P | 732-5336-ND | 20X0949 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Wurth Elektronik |
| Connector Type | Board to Board Connector | Header Connector; Header | Board to Board Connector | |
| Geometry | Right Angle; Right angle | Right Angle | ||
| Termination | Solder | Through Hole Right Angle | ||
| Mounting | Through hole | Through Hole, Right Angle |