Wurth Elektronik 61300211821 PCB Socket
Wurth Elektronik 61300211821 PCB Socket
WR-PHD 2.54 MM SOCKET HEADER; 2
BTB CONN, RCPT, 2POS, 1ROW, 2.54MM ROHS COMPLIANT: YES
WR-PHD 2.54 MM SOCKET HEADER; 2
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2339345 | 732-61300211821-ND | 99AH1109 | 61300211821 |
| Product Name | PCB Sockets | Headers, Receptacles, Female Sockets | Btb Conn, Rcpt, 2Pos, 1Row, 2.54Mm Rohs Compliant Wurth Elektronik | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts |