"Connector Header Surface Mount 34 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 34 position 0.100"" (2.54mm)"
Wurth Elektronik 61233420621 PCB Header
Wurth Elektronik 61233420621 PCB Header
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | 732-61233420621CT-ND | 1635252 |
| Product Name | Headers, Male Pins | PCB Headers |
| Connector Type | Header Connector; Header | Header Connector |
| Mounting | Surface Mount | Surface mount |
| Voltage Rating | 250 volts | |
| Current Rating | 3.0 amps |