CONN HEADER SMD 16POS 2.54MM
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"
Wire-To-Board Connector, Right Angle, WR-BHD Series, Surface Mount, Header, 16, 2.54 mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 732-61231620621DKR-ND | 20X0941 |
| Product Name | Headers, Male Pins | Wire-To-Board Connector, Right Angle, Wr-Bhd Series, Surface Mount, Header, 16, 2.54 Mm Rohs Compliant Wurth Elektronik |
| Connector Type | Header Connector; Header | |
| Mounting | Surface Mount | |
| Voltage Rating | 250 volts |