"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
Wurth Elektronik 61202622021 PCB Header
Wurth Elektronik 61202622021 PCB Header
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 732-2682-ND | 1634412 |
| Product Name | Headers, Male Pins | PCB Headers |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole | Through hole |
| Voltage Rating | 250 volts | |
| Current Rating | 3.0 amps |