Wurth Elektronik 61202021621 PCB Header
Wurth Elektronik 61202021621 PCB Header
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1634404 | 732-2096-ND | 19P1274 |
| Product Name | PCB Headers | Headers, Male Pins | Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Wurth Elektronik |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Geometry | Straight; Straight | ||
| Termination | Solder | Through Hole Straight | |
| Mounting | Through hole | Through Hole |