Wurth Elektronik 61201422821 PCB Header
Wurth Elektronik 61201422821 PCB Header
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 8236569 | 732-5424-ND |
| Product Name | PCB Headers | Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header |
| Geometry | Straight; Straight | |
| Termination | Solder | |
| Mounting | Through hole | Through Hole |