"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Wurth Elektronik 61201022021 PCB Header
Wurth Elektronik 61201022021 PCB Header
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-2679-ND | 1634394 | 47AC7131 |
| Product Name | Headers, Male Pins | PCB Headers | Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Wurth Elektronik |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector |
| Mounting | Through Hole | Through hole | |
| Voltage Rating | 250 volts | ||
| Current Rating | 3.0 amps |