Wurth Elektronik GmbH & Co. KG Free Hanging, Panel Mount 61200823021

Description
8 Position Rectangular Receptacle Connector IDC Gold 28 AWG
Request a Quote Datasheet
Description
8 Position Rectangular Receptacle Connector IDC Gold 28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 732-5444-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
732-5444-ND
Free Hanging, Panel Mount 732-5444-ND
8 Position Rectangular Receptacle Connector IDC Gold 28 AWG

8 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Idc Connector Type Wurth Elektronik - 20X0885 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Idc Connector Type Wurth Elektronik
20X0885
Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Idc Connector Type Wurth Elektronik 20X0885
CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 732-5444-ND 20X0885
Product Name Free Hanging, Panel Mount Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Idc Connector Type Wurth Elektronik
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details