"10 Position Header Connector 0.100"" (2.54mm) Surface Mount Gold"
"10 Position Header Connector 0.100"" (2.54mm) Surface Mount Gold"
"10 Position Header Connector 0.100"" (2.54mm) Surface Mount Gold"
Wurth Elektronik 61031021821 Header
CONN, RCPT, 10POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-13382-6-ND | 736082 | 75AJ1375 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Headers | Conn, Rcpt, 10Pos, 2Row, 2.54Mm Rohs Compliant Wurth Elektronik |
| Connector Type | Header Connector; Header | ||
| Mounting | Surface Mount | ||
| Voltage Rating | 250 volts |