"20 Position Header Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"20 Position Header Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"20 Position Header Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
Wire-To-Board Connector, WR-PHD Series, Surface Mount, Receptacle, 20, 2.54 mm RoHS Compliant: Yes
Wire-To-Board Connector, WR-PHD Series, Surface Mount, Receptacle, 20, 2.54 mm RoHS Compliant: Yes
CONN HDR 20POS 0.1 GOLD SMD R/A
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-6083-6-ND | 45Y9763 | 610120249221 |
| Product Name | Headers, Receptacles, Female Sockets | Wire-To-Board Connector, Wr-Phd Series, Surface Mount, Receptacle, 20, 2.54 Mm Rohs Compliant Wurth Elektronik | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 3.0 amps | 3.0 amps |