WR-PHD 2.54 MM DUAL SMT SOCKET H
Wurth Elektronik 61004021821 PCB Socket
Wurth Elektronik 61004021821 PCB Socket
CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:40Contacts;
WR-PHD 2.54 MM DUAL SMT SOCKET H
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-61004021821-ND | 2053123 | 47AC7105 | 61004021821 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | Surface mount | Surface Mount | |
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 3.0 amps | 3.0 amps | ||
| Number of Contacts | 40 # | 40 # |