Wurth Elektronik GmbH & Co. KG Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik 61003021821

Description
CONNECTOR, RCPT, 30POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 30POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik - 47AC7103 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik
47AC7103
Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik 47AC7103
CONNECTOR, RCPT, 30POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 30POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AC7103
Product Name Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details