Wurth Elektronik GmbH & Co. KG PCB Sockets 61002621821

Description
Wurth Elektronik 61002621821 PCB Socket
Request a Quote
Description
Wurth Elektronik 61002621821 PCB Socket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2339312 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2339312
PCB Sockets 2339312
Wurth Elektronik 61002621821 PCB Socket

Wurth Elektronik 61002621821 PCB Socket

Supplier's Site
PCB Sockets - 2339311 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2339311
PCB Sockets 2339311
Wurth Elektronik 61002621821 PCB Socket

Wurth Elektronik 61002621821 PCB Socket

Supplier's Site
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik - 47AC7101 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik
47AC7101
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik 47AC7101
CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2339312 47AC7101
Product Name PCB Sockets Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9304RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
SMA Female 2 Hole Panel Mount Right Angle Connector Without Teflon - ET-SFRA-2H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-109-719-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details