Wurth Elektronik GmbH & Co. KG PCB Sockets 610020243021

Description
Wurth Elektronik 610020243021 PCB Socket
Request a Quote
Description
Wurth Elektronik 610020243021 PCB Socket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2053138 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2053138
PCB Sockets 2053138
Wurth Elektronik 610020243021 PCB Socket

Wurth Elektronik 610020243021 PCB Socket

Supplier's Site
PCB Sockets - 2053137 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2053137
PCB Sockets 2053137
Wurth Elektronik 610020243021 PCB Socket

Wurth Elektronik 610020243021 PCB Socket

Supplier's Site
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik - 47AC7096 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik
47AC7096
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik 47AC7096
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2053138 47AC7096
Product Name PCB Sockets Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik
Termination Smt Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PC Pin, Single Post Connectors - 36-1374-1-ND - DigiKey
Specs
Mounting Through Hole
View Details