Wurth Elektronik GmbH & Co. KG Headers, Receptacles, Female Sockets 61002021821

Description
WR-PHD 2.54 MM DUAL SMT SOCKET H
Request a Quote Datasheet
Description
WR-PHD 2.54 MM DUAL SMT SOCKET H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 732-61002021821-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
732-61002021821-ND
Headers, Receptacles, Female Sockets 732-61002021821-ND
WR-PHD 2.54 MM DUAL SMT SOCKET H

WR-PHD 2.54 MM DUAL SMT SOCKET H

Buy Now Datasheet
PCB Sockets - 2339295 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2339295
PCB Sockets 2339295
Wurth Elektronik 61002021821 PCB Socket

Wurth Elektronik 61002021821 PCB Socket

Supplier's Site
PCB Sockets - 2339294 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2339294
PCB Sockets 2339294
Wurth Elektronik 61002021821 PCB Socket

Wurth Elektronik 61002021821 PCB Socket

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
61002021821
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 61002021821
WR-PHD 2.54 MM DUAL SMT SOCKET H

WR-PHD 2.54 MM DUAL SMT SOCKET H

Supplier's Site
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik - 47AC7095 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik
47AC7095
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik 47AC7095
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 732-61002021821-ND 2339295 61002021821 47AC7095
Product Name Headers, Receptacles, Female Sockets PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik
Connector Type Header Connector; Header Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Voltage Rating 250 volts 250 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1218-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 102161-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A99204-512-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details