Wurth Elektronik GmbH & Co. KG PCB Sockets 610016243021

Description
Wurth Elektronik 610016243021 PCB Socket
Request a Quote
Description
Wurth Elektronik 610016243021 PCB Socket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2053134 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2053134
PCB Sockets 2053134
Wurth Elektronik 610016243021 PCB Socket

Wurth Elektronik 610016243021 PCB Socket

Supplier's Site
PCB Sockets - 2053136 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2053136
PCB Sockets 2053136
Wurth Elektronik 610016243021 PCB Socket

Wurth Elektronik 610016243021 PCB Socket

Supplier's Site
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik - 47AC7093 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik
47AC7093
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik 47AC7093
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2053134 47AC7093
Product Name PCB Sockets Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik
Termination Smt Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1222193 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug
Termination Solder
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10007205ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 72 #
View Details
3 suppliers
Micro SSB Series Strip Connectors - Single Row Straight Tail - Type DD -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Mounting PC Mount
View Details