Wurth Elektronik 61001618221 Pin Header
Wurth Elektronik 61001618221 Pin Header
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"
Board-To-Board Connector, WR-PHD Series, Surface Mount, Header, 16, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 8281761 | 732-5369-ND | 20X0857 |
| Product Name | PCB Headers | Headers, Male Pins | Board-To-Board Connector, Wr-Phd Series, Surface Mount, Header, 16, 2.54 Mm, Gold Plated Contacts Rohs Compliant Wurth Elektronik |
| Category | Board to Board Connector | ||
| Connector Type | Header Connector | Header Connector; Header | Board to Board Connector |
| Termination | Solder | ||
| Mounting | Surface mount | Surface Mount |