Wurth Elektronik GmbH & Co. KG PCB Sockets 61001221821

Description
Wurth Elektronik 61001221821 PCB Socket
Request a Quote
Description
Wurth Elektronik 61001221821 PCB Socket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2339270 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2339270
PCB Sockets 2339270
Wurth Elektronik 61001221821 PCB Socket

Wurth Elektronik 61001221821 PCB Socket

Supplier's Site
PCB Sockets - 2339272 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2339272
PCB Sockets 2339272
Wurth Elektronik 61001221821 PCB Socket

Wurth Elektronik 61001221821 PCB Socket

Supplier's Site
Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik - 47AC7088 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik
47AC7088
Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik 47AC7088
CONNECTOR, RCPT, 12POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2339270 47AC7088
Product Name PCB Sockets Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products