Wurth Elektronik 61000821821 PCB Socket
Wurth Elektronik 61000821821 PCB Socket
CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2339256 | 47AC7082 |
| Product Name | PCB Sockets | Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik |
| Connector Type | Board to Board Connector |