Wurth Elektronik GmbH & Co. KG PCB Sockets 61000811921

Description
Wurth Elektronik 61000811921 PCB Socket
Request a Quote Datasheet
Description
Wurth Elektronik 61000811921 PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2339252 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2339252
PCB Sockets 2339252
Wurth Elektronik 61000811921 PCB Socket

Wurth Elektronik 61000811921 PCB Socket

Supplier's Site
PCB Sockets - 2339253 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2339253
PCB Sockets 2339253
Wurth Elektronik 61000811921 PCB Socket

Wurth Elektronik 61000811921 PCB Socket

Supplier's Site
Headers, Receptacles, Female Sockets - 732-61000811921-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
732-61000811921-ND
Headers, Receptacles, Female Sockets 732-61000811921-ND
WR-PHD 2.54 MM SMT SOCKET HEADER

WR-PHD 2.54 MM SMT SOCKET HEADER

Buy Now Datasheet
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Pitch Spacing Wurth Elektronik - 47AC7081 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Pitch Spacing Wurth Elektronik
47AC7081
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Pitch Spacing Wurth Elektronik 47AC7081
CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
61000811921
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 61000811921
WR-PHD 2.54 MM SMT SOCKET HEADER

WR-PHD 2.54 MM SMT SOCKET HEADER

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2339252 732-61000811921-ND 47AC7081 61000811921
Product Name PCB Sockets Headers, Receptacles, Female Sockets Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Pitch Spacing Wurth Elektronik Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Stamped Surface Mount Solder
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10107201AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 72 #
View Details
3 suppliers
Ribbon Cable Connectors - 102160-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details