Wurth Elektronik 610006243021 PCB Socket
Wurth Elektronik 610006243021 PCB Socket
CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2053127 | 47AC7080 |
| Product Name | PCB Sockets | Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik |
| Gender | Female / Jack |