"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
Wurth Elektronik 61000618221 Pin Header
Wurth Elektronik 61000618221 Pin Header
Wurth Elektronik 61000618221 Pin Header
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 732-5366-5-ND | 8281755 | 8281755P |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers |
| Connector Type | Header Connector; Header | Header Connector | |
| Mounting | Surface Mount | Surface mount | |
| Voltage Rating | 250 volts | ||
| Current Rating | 3.0 amps | ||
| Number of Contacts | 6 # | 6 # |