Wurth Elektronik 61000411921 PCB Socket
Wurth Elektronik 61000411921 PCB Socket
CONN RCPT 4POS 0.1 GOLD SMD
CONN RCPT 4POS 0.1 GOLD SMD
CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2053198 | 732-61000411921-ND | 61000411921 | 47AC7076 |
| Product Name | PCB Sockets | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Pitch Spacing Wurth Elektronik |
| Gender | Female / Jack | |||
| Termination | Smt | Solder | Surface Mount | |
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 4 # | 4 # |