Wurth Elektronik 60612002111505
Wurth Elektronik 60612002111505
MCX Connector Jack, Female Socket 50Ohm Through Hole Solder
RF Connectors / Coaxial Connectors WR-MCX 5.08MM 1.73MM THT PCB JCK STRAIGHT
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 1946019 | 732-14174-ND | 60612002111505 |
| Product Name | Coaxial Connectors | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug; Female / Jack | ||
| Geometry | Straight; Straight | ||
| Termination | Solder |