Wurth Elektronik 60312202114508
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
RF COAX CONN, SMA JACK, 50 OHM, PCB ROHS COMPLIANT: YES
RF Connectors / Coaxial Connectors WR-SMA 1.1mm PCB SMT LAUNCH JACK RND POST
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 485873 | 732-13840-ND | 99AH1093 | 60312202114508 |
| Product Name | Coaxial Connectors | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Sma Jack, 50 Ohm, Pcb Rohs Compliant Wurth Elektronik | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Straight | Right Angle | ||
| Frequency | 18.000 GHz | ? to 18.000 GHz | ||
| Category | Coaxial Connector; RF and Microwave Connector |