Wurth Elektronik GmbH & Co. KG Chip Resistor - Surface Mount 580060720008

Description
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 732-13830-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
732-13830-1-ND
Chip Resistor - Surface Mount 732-13830-1-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 732-13830-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
732-13830-2-ND
Chip Resistor - Surface Mount 732-13830-2-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 732-13830-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
732-13830-6-ND
Chip Resistor - Surface Mount 732-13830-6-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, R01, 1%, 0.5W, Metal Plate, 0805 Rohs Compliant Wurth Elektronik - 51AK2083 - Newark, An Avnet Company
Chicago, IL, United States
Res, R01, 1%, 0.5W, Metal Plate, 0805 Rohs Compliant Wurth Elektronik
51AK2083
Res, R01, 1%, 0.5W, Metal Plate, 0805 Rohs Compliant Wurth Elektronik 51AK2083
RES, R01, 1%, 0.5W, METAL PLATE, 0805 ROHS COMPLIANT: YES

RES, R01, 1%, 0.5W, METAL PLATE, 0805 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 580060720008 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
580060720008
Resistors - Chip Resistor - Surface Mount 580060720008
RES 0.01 OHM 1% 1/2W 0805

RES 0.01 OHM 1% 1/2W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 732-13830-1-ND 51AK2083 580060720008
Product Name Chip Resistor - Surface Mount Res, R01, 1%, 0.5W, Metal Plate, 0805 Rohs Compliant Wurth Elektronik Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details