Wurth Elektronik 560112116134
RES 61.9K OHM 1% 1/10W 0603
RES 61.9K OHM 1% 1/10W 0603
RES 61.9K OHM 1% 1/10W 0603
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 427437 | 732-560112116134TR-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 |
| Resistance Range | 61900 ohms | |
| Power Rating | 0.1000 watts | 0.1000 watts |
| Standards and Certifications | RoHS | AEC-Q200 |