Wurth Elektronik GmbH & Co. KG Surface Mount Resistors 560112110249

Description
Wurth Elektronik 560112110249
Request a Quote Datasheet
Description
Wurth Elektronik 560112110249
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 427362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
427362
Surface Mount Resistors 427362
Wurth Elektronik 560112110249

Wurth Elektronik 560112110249

Supplier's Site
Chip Resistor - Surface Mount - 732-560112110249TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
732-560112110249TR-ND
Chip Resistor - Surface Mount 732-560112110249TR-ND
RES 523 OHM 1% 1/10W 0402

RES 523 OHM 1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 732-560112110249DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
732-560112110249DKR-ND
Chip Resistor - Surface Mount 732-560112110249DKR-ND
RES 523 OHM 1% 1/10W 0402

RES 523 OHM 1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 732-560112110249CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
732-560112110249CT-ND
Chip Resistor - Surface Mount 732-560112110249CT-ND
RES 523 OHM 1% 1/10W 0402

RES 523 OHM 1% 1/10W 0402

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 427362 732-560112110249TR-ND
Product Name Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402
Resistance Range 523 ohms 523 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS AEC-Q200
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details