Wurth Elektronik GmbH & Co. KG Chip Resistor - Surface Mount 560112110200

Description
RES 1.47K OHM 1% 1/10W 0402
Request a Quote Datasheet
Description
RES 1.47K OHM 1% 1/10W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 732-560112110200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
732-560112110200TR-ND
Chip Resistor - Surface Mount 732-560112110200TR-ND
RES 1.47K OHM 1% 1/10W 0402

RES 1.47K OHM 1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 732-560112110200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
732-560112110200DKR-ND
Chip Resistor - Surface Mount 732-560112110200DKR-ND
RES 1.47K OHM 1% 1/10W 0402

RES 1.47K OHM 1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 732-560112110200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
732-560112110200CT-ND
Chip Resistor - Surface Mount 732-560112110200CT-ND
RES 1.47K OHM 1% 1/10W 0402

RES 1.47K OHM 1% 1/10W 0402

Buy Now Datasheet
Surface Mount Resistors - 427286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
427286
Surface Mount Resistors 427286
Wurth Elektronik 560112110200

Wurth Elektronik 560112110200

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 732-560112110200TR-ND 427286
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573346 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details