Wurth Elektronik GmbH & Co. KG Surface Mount Resistors 560112110089

Description
Wurth Elektronik 560112110089
Request a Quote Datasheet
Description
Wurth Elektronik 560112110089
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 427533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
427533
Surface Mount Resistors 427533
Wurth Elektronik 560112110089

Wurth Elektronik 560112110089

Supplier's Site
Chip Resistor - Surface Mount - 732-560112110089TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
732-560112110089TR-ND
Chip Resistor - Surface Mount 732-560112110089TR-ND
RES 86.6K OHM 1% 1/10W 0402

RES 86.6K OHM 1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 732-560112110089DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
732-560112110089DKR-ND
Chip Resistor - Surface Mount 732-560112110089DKR-ND
RES 86.6K OHM 1% 1/10W 0402

RES 86.6K OHM 1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 732-560112110089CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
732-560112110089CT-ND
Chip Resistor - Surface Mount 732-560112110089CT-ND
RES 86.6K OHM 1% 1/10W 0402

RES 86.6K OHM 1% 1/10W 0402

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 427533 732-560112110089TR-ND
Product Name Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402
Resistance Range 86600 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS AEC-Q200
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details