Wurth Elektronik GmbH & Co. KG Chip Resistor - Surface Mount 560112110039

Description
RES 51K OHM 5% 1/10W 0402
Request a Quote Datasheet
Description
RES 51K OHM 5% 1/10W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 732-560112110039DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
732-560112110039DKR-ND
Chip Resistor - Surface Mount 732-560112110039DKR-ND
RES 51K OHM 5% 1/10W 0402

RES 51K OHM 5% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 732-560112110039CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
732-560112110039CT-ND
Chip Resistor - Surface Mount 732-560112110039CT-ND
RES 51K OHM 5% 1/10W 0402

RES 51K OHM 5% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 732-560112110039TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
732-560112110039TR-ND
Chip Resistor - Surface Mount 732-560112110039TR-ND
RES 51K OHM 5% 1/10W 0402

RES 51K OHM 5% 1/10W 0402

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 732-560112110039DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers