RES 47 OHM 5% 1/10W 0402
RES 47 OHM 5% 1/10W 0402
RES 47 OHM 5% 1/10W 0402
Wurth Elektronik 560112110017
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 732-560112110017TR-ND | 427542 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402; 0402 |
| Resistance Range | 47 ohms | 47 ohms |