Wurth Elektronik GmbH & Co. KG Chip Resistor - Surface Mount 560050320001

Description
100 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
100 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 732-13799-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
732-13799-2-ND
Chip Resistor - Surface Mount 732-13799-2-ND
100 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

100 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, R1, 1%, 0.33W, Thick Film, 0805 Rohs Compliant Wurth Elektronik - 51AK2027 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 1%, 0.33W, Thick Film, 0805 Rohs Compliant Wurth Elektronik
51AK2027
Res, R1, 1%, 0.33W, Thick Film, 0805 Rohs Compliant Wurth Elektronik 51AK2027
RES, R1, 1%, 0.33W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, R1, 1%, 0.33W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 732-13799-2-ND 51AK2027
Product Name Chip Resistor - Surface Mount Res, R1, 1%, 0.33W, Thick Film, 0805 Rohs Compliant Wurth Elektronik
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details