Wurth Elektronik GmbH & Co. KG Terminals - Ring Connectors 5581050

Description
CONN RING CIRC 0AWG M10 CRIMP
Request a Quote Datasheet
Description
CONN RING CIRC 0AWG M10 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 732-4305-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
732-4305-ND
Terminals - Ring Connectors 732-4305-ND
CONN RING CIRC 0AWG M10 CRIMP

CONN RING CIRC 0AWG M10 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
5581050
Terminals 5581050
Terminals WA-CLUG Tubular Lugs 50mm(square) M10

Terminals WA-CLUG Tubular Lugs 50mm(square) M10

Buy Now Datasheet
Terminal, Compression Lug, M10; Product Range Wurth Elektronik - 47AC7043 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10; Product Range Wurth Elektronik
47AC7043
Terminal, Compression Lug, M10; Product Range Wurth Elektronik 47AC7043
TERMINAL, COMPRESSION LUG, M10; Product Range:WaCLUG Series; Termination:Screw; Wire Size AWG Max:-; Conductor Area CSA:50mm2; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10; Product Range:WaCLUG Series; Termination:Screw; Wire Size AWG Max:-; Conductor Area CSA:50mm2; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 732-4305-ND 5581050 47AC7043
Product Name Terminals - Ring Connectors Terminals Terminal, Compression Lug, M10; Product Range Wurth Elektronik
Terminal Type Ring Terminal; Circular Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data