Wurth Elektronik GmbH & Co. KG Terminals - Ring Connectors 5580850

Description
CONN RING CIRC 0AWG M8 CRIMP
Request a Quote Datasheet
Description
CONN RING CIRC 0AWG M8 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 732-4303-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
732-4303-ND
Terminals - Ring Connectors 732-4303-ND
CONN RING CIRC 0AWG M8 CRIMP

CONN RING CIRC 0AWG M8 CRIMP

Buy Now Datasheet
Ring Terminals - 1225009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1225009
Ring Terminals 1225009
Wurth Elektronik 5580850 Ring Terminal

Wurth Elektronik 5580850 Ring Terminal

Supplier's Site
Terminal, Compression Lug, M8; Product Range Wurth Elektronik - 47AC7041 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8; Product Range Wurth Elektronik
47AC7041
Terminal, Compression Lug, M8; Product Range Wurth Elektronik 47AC7041
TERMINAL, COMPRESSION LUG, M8; Product Range:WaCLUG Series; Termination:Screw; Wire Size AWG Max:-; Conductor Area CSA:50mm2; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated;RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8; Product Range:WaCLUG Series; Termination:Screw; Wire Size AWG Max:-; Conductor Area CSA:50mm2; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 732-4303-ND 1225009 47AC7041
Product Name Terminals - Ring Connectors Ring Terminals Terminal, Compression Lug, M8; Product Range Wurth Elektronik
Terminal Type Ring Terminal; Circular Tubular (Battery Lugs) Ring Terminal; Ring Terminals Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details