CONN RING CIRC 7AWG M5 CRIMP
Wurth Elektronik 5580510 Ring Terminal
TERMINAL, COMPRESSION LUG, M5; Product Range:WaCLUG Series; Termination:Screw; Wire Size AWG Max:-; Conductor Area CSA:10mm2; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulation:Non Insulated; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 732-4295-ND | 1631491 | 47AC7033 |
| Product Name | Terminals - Ring Connectors | Ring Terminals | Terminal, Compression Lug, M5; Product Range Wurth Elektronik |
| Terminal Type | Ring Terminal; Circular Tubular (Battery Lugs) | Ring Terminal; Ring Terminals | Wire Lug |