Rocker Switch SPST 10A (AC/DC) 250V Panel Mount, Snap-In
Illuminated Rocker Switch amber ON-OFF S
Wurth Elektronik 471NS03268640
WS-RSTV Rocker Switch illuminated 10A/25
WS-RSTV ROCKER SWITCH ILLUMINATE
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 732-471NS03268640-ND | 485457 | 471NS03268640 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | |
| Standards / Compliances | UL Listed | RoHS | UL Listed |