Micro Switch THT right angled push type
WS-MITV MICRO SWITCH
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 485829 | 732-463093691402-ND |
| Product Name | Micro Switches | Snap Action, Limit Switches |
| Standards and Certifications | RoHS | |
| Operating Temp | 185 F (85 C) | -40 to 185 F (-40 to 85 C) |
| Actuator Style | Lever Style; Roller Style | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 2 to 3 amps |