WURTH ELEKTRONIK GMBH & CO. KG
463091691402 -- SNAP ACTION, LIMIT SWITCHES
Wurth Elektronik GmbH & Co. KG
Snap Action, Limit Switches
463091691402
Description
WS-MITV MICRO SWITCH
Request a Quote
Email Supplier
Datasheet
Description
WS-MITV MICRO SWITCH
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Snap Action Switches |
|
Product Number
|
732-463091691402-ND |
|
Product Name
|
Snap Action, Limit Switches |
|
Actuator Style
|
Round (Pin Plunger)
|
|
Operating Temp
|
-40 to 185 F (-40 to 85 C)
|
|
Pole and Throw Specifications
|
Single Pole, Double Throw (SPDT)
|
|
Maximum Current
|
2 to 3 amps
|
|
Actuating Force
|
5.29 oz (1.47 N)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Style
Lever Style
Base Material
Thermoplastic / Plastic
Actuator Material
Thermoplastic / Plastic
View Details
Actuator Style
Momentary
Standards and Certifications
RoHS
Pole and Throw Specifications
Double Pole, Double Throw (DPDT)
View Details
Actuator Style
Pushbutton Style
Operating Temp
-275 to 275 F (-171 to 135 C)
Maximum Current
3 amps
View Details
Actuator Style
Lever Style
Common Size
Standard
Actuating Force
5.4 oz (1.5 N)
View Details