The WE-FSFS series of ferrite sheets from Wurth Elektronik are constructed from a flexible ferrite sheet with an adhesive. The adhesive mounting tape ensures easy application. These ferrite sheets can be used in NFC and RFID communication systems to improve performance. WE-FSFS ferrite sheets can improve the efficiency of wireless power transfers (Qi-WPC, A4WP, WCT and PMA).
Suitable applications for WE-FSFS sheets include wireless power charging (WPC), magnetic shielding and EMI suppression.
Easy application. Magnetic shielding. High permeability. Low losses at communication frequency
Material = Ferrite
Fixing Method = Self-Adhesive
Thickness = 0.2mm
Length = 120mm
Width = 120mm
Delivery on production packaging - Box. This product is non-returnable.
The WE-FSFS series of ferrite sheets from Wurth Elektronik are constructed from a flexible ferrite sheet with an adhesive. The adhesive mounting tape ensures easy application. These ferrite sheets can be used in NFC and RFID communication systems to improve performance. WE-FSFS ferrite sheets can improve the efficiency of wireless power transfers (Qi-WPC, A4WP, WCT and PMA).
Suitable applications for WE-FSFS sheets include wireless power charging (WPC), magnetic shielding and EMI suppression.
Easy application. Magnetic shielding. High permeability. Low losses at communication frequency
Material = Ferrite
Fixing Method = Self-Adhesive
Thickness = 0.2mm
Length = 120mm
Width = 120mm
RS Components, Ltd. | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Number | 8235355P |
Form / Shape | Sheet or Film |