TAPE, COPPER FOIL, 33M X 8MM; Tape Type:Conductive Shielding; Tape Backing Material:Copper Foil; Tape Width - Metric:8mm; Tape Width - Imperial:0.31"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:-; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 58T2443 |
| Product Name | Tape, Copper Foil, 33M X 8Mm; Tape Type Wurth Elektronik |
| Width | 0.3100 inches (7.87 mm) |