Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
RF TXRX MODULE BT TRACE ANT SMD
Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 732-2608011024010CT-ND | 2608011024010 | 2608011024010 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to ? C (-40.0 to ? F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2402 to 2480 MHz | 2402 to 2480 MHz | 2402 to 2480 MHz |
| Sensitivity | -91 dBm | -91 dBm | -91 dBm |
| Output Power | -2 dBm | -2 dBm | -2 dBm |
| Package Type | Surface Mount; 17-SMD Module | Surface Mount; 17-SMD Module |