Wurth Elektronik GmbH & Co. KG RFID Antennas 2600130083

Description
Hydra-I, 915 MHz Antenna
Request a Quote Datasheet
Description
Hydra-I, 915 MHz Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 2060021 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
2060021
RFID Antennas 2060021
Hydra-I, 915 MHz Antenna

Hydra-I, 915 MHz Antenna

Supplier's Site
RF Antennas - 732-2600130083-ND - DigiKey
Thief River Falls, MN, United States
915MHz ISM Whip, Straight RF Antenna 868MHz ~ 928MHz 0.9dBi SMA Male Connector Mount

915MHz ISM Whip, Straight RF Antenna 868MHz ~ 928MHz 0.9dBi SMA Male Connector Mount

Buy Now Datasheet
Whip Antenna, 928-868Mhz, 0.9Dbi Rohs Compliant Wurth Elektronik - 80AH3175 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 928-868Mhz, 0.9Dbi Rohs Compliant Wurth Elektronik
80AH3175
Whip Antenna, 928-868Mhz, 0.9Dbi Rohs Compliant Wurth Elektronik 80AH3175
WHIP ANTENNA, 928-868MHZ, 0.9DBI ROHS COMPLIANT: YES

WHIP ANTENNA, 928-868MHZ, 0.9DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - 2600130083 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2600130083
RF Antennas 2600130083
915MHz ISM Whip, Straight RF Antenna 868MHz ~ 928MHz 0.9dBi SMA Male Connector Mount

915MHz ISM Whip, Straight RF Antenna 868MHz ~ 928MHz 0.9dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - 2600130083 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2600130083
RF Antennas 2600130083
915MHz ISM Whip, Straight RF Antenna 868MHz ~ 928MHz 0.9dBi SMA Male Connector Mount

915MHz ISM Whip, Straight RF Antenna 868MHz ~ 928MHz 0.9dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2060021 732-2600130083-ND 80AH3175 2600130083
Product Name RFID Antennas RF Antennas Whip Antenna, 928-868Mhz, 0.9Dbi Rohs Compliant Wurth Elektronik RF Antennas
Applications RFID ISM ISM
Primary Frequency Range 915.0 to ? MHz 915.0 MHz
Connectors Sma SMA Male
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz/5.8GHz Adhesive Sticker Antenna With 1.13mm Black Cable (L-10CM) + UFL Connector - ET-2458S-5BL10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
Antenna Kit - Model AK-26G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details